NEN-ISO/IEC 7816-3/A1
Identification cards - Integrated circuit(s) cards with contacts - Part 3: Electronic signals and transmission protocols - Amendment 1: Protocol type T=1, asynchronous half duplex block transmission protocol
inactive
| Organization: | NEN |
| Publication Date: | 1 February 1994 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
Document History
November 1, 2006
Identification cards - Integrated circuit cards - Part 3: Cards with contacts - Electrical interface and transmission protocols
This part of ISO/IEC 7816 specifies the power and signal structures, and information exchange between an integrated circuit card and an interface device such as a terminal. It also covers signal...
July 1, 2002
Information technology - Identification cards - Integrated circuit(s) cards with contacts - Part 3: Electronic signals and transmission protocols - Amendment 1: Electrical characteristics and class indication for integrated circuit(s) cards operating at 5 V, 3 V and 1,8 V
A description is not available for this item.
September 1, 1999
Information technology - Identification cards - Integrated circuit(s) cards with contacts - Part 3: Electronic signals and transmission protocols
Specifies the power and signal structures, and information exchange between an integrated circuit(s) card and an interface device such as a terminal. It also covers signal rates, voltage levels,...
December 1, 1997
Identification cards - Integrated circuit(s) cards with contacts - Part 3: Electronic signals and transmission protocols
A description is not available for this item.
NEN-ISO/IEC 7816-3/A1
February 1, 1994
Identification cards - Integrated circuit(s) cards with contacts - Part 3: Electronic signals and transmission protocols - Amendment 1: Protocol type T=1, asynchronous half duplex block transmission protocol
A description is not available for this item.
July 1, 1992
Automatic data processing - Identification cards - Integrated circuit(s) cards with contacts - Part 3: Electronic signals and transmission protocols
This part of ISO/IEC 7816 specifies the power and signal structures, and information exchange between an integrated circuit(s) card and an interface device such as a terminal. It also covers signal...