NEN-EN 12312-9

Aircraft ground support equipment - Specific requirements - Part 9: Container/Pallet loaders

inactive
Organization: NEN
Publication Date: 1 May 2005
Status: inactive
Page Count: 29
ICS Code (Ground service and maintenance equipment): 49.100
scope:

This document specifies the technical requirements to minimise the hazards listed in Clause 4 which can arise during the commissioning, operation and maintenance of container/pallet loaders when carried out in accordance with the specifications given by the manufacturer or his authorised representative. It also takes into account some performance requirements recognised as essential by authorities, aircraft and ground support equipment (GSE) manufacturers as well as airlines and handling agencies. This document applies to: - Container/Pallet loader (self-propelled) single platform; - Container/Pallet loader (self-propelled) two platforms; - Container/Pallet loader/transporter (self-propelled); - Container/Pallet loader/transfer platform (towed). Examples of some of the different types of loaders are shown in Annex B. This document does not establish requirements for noise and vibration. Noise and vibration are dealt with respectively in prEN 1915-4 and prEN 1915-3.

Document History

January 1, 2013
Aircraft ground support equipment - Specific requirements - Part 9: Container/Pallet loaders
This European Standard specifies the technical requirements to minimise the hazards listed in Clause 4 which can arise during the commissioning, the operation and the maintenance of container/pallet...
March 1, 2010
Aircraft ground support equipment - Specific requirements - Part 9: Container/Pallet loaders
This European Standard specifies the technical requirements to minimise the hazards listed in Clause 4 which can arise during the commissioning, the operation and the maintenance of container/pallet...
May 1, 2009
Aircraft ground support equipment - Specific requirements - Part 9: Container/Pallet loaders
This document specifies the technical requirements to minimise the hazards listed in Clause 4 which can arise during the commissioning, operation and maintenance of container/pallet loaders when...
NEN-EN 12312-9
May 1, 2005
Aircraft ground support equipment - Specific requirements - Part 9: Container/Pallet loaders
This document specifies the technical requirements to minimise the hazards listed in Clause 4 which can arise during the commissioning, operation and maintenance of container/pallet loaders when...

References

Advertisement