NEN-EN 12312-9+A1
Aircraft ground support equipment - Specific requirements - Part 9: Container/Pallet loaders
| Organization: | NEN |
| Publication Date: | 1 May 2009 |
| Status: | inactive |
| Page Count: | 29 |
| ICS Code (Ground service and maintenance equipment): | 49.100 |
scope:
This document specifies the technical requirements to minimise the hazards listed in Clause 4 which can arise during the commissioning, operation and maintenance of container/pallet loaders when carried out in accordance with the specifications given by the manufacturer or his authorised representative. It also takes into account some performance requirements recognised as essential by authorities, aircraft and ground support equipment (GSE) manufacturers as well as airlines and handling agencies. This document applies to: - Container/Pallet loader (self-propelled) single platform; - Container/Pallet loader (self-propelled) two platforms; - Container/Pallet loader/transporter (self-propelled); - Container/Pallet loader/transfer platform (towed). Examples of some of the different types of loaders are shown in Annex B. Noise and vibration are dealt with respectively in EN 1915-4 and EN 1915-3. This part of EN 12312 is intended to be used in conjunction with EN 1915-1, EN 1915-2, EN 1915-3 (for vehicles) and EN 1915-4.
Document History