NEN-EN 12373-16

Aluminium and aluminium alloys - Anodizing - Part 16: Assessment of resistance of anodic oxidation coatings to cracking by deformation

inactive
Organization: NEN
Publication Date: 1 January 1997
Status: inactive
Page Count: 11
ICS Code (Surface treatment): 25.220.20
ICS Code (Aluminium and aluminium alloys): 77.120.10
scope:

Specifies an empirical method for assessing the resistance of anodic oxidation coatings to cracking by deformation. The method is applicable particularly to sheet material with anodic oxidation coatings of thickness less than 5 µm, and is useful for development purposes.

Document History

June 1, 2001
Aluminium and aluminium alloys - Anodizing - Part 16: Check for continuity of thin anodic oxidation coatings - Copper sulfate test
Specifies a method of checking the continuity of thin anodic oxidation coatings on aluminium and its alloys by a copper sulfate contact test. The use of this method is limited to anodic oxidation...
NEN-EN 12373-16
January 1, 1997
Aluminium and aluminium alloys - Anodizing - Part 16: Assessment of resistance of anodic oxidation coatings to cracking by deformation
Specifies an empirical method for assessing the resistance of anodic oxidation coatings to cracking by deformation. The method is applicable particularly to sheet material with anodic oxidation...

References

Advertisement