NEN-EN 12373-15

Aluminium and aluminium alloys - Anodizing - Part 15: Assessment of resistance of anodic oxidation coatings to cracking by deformation

inactive, Most Current
Organization: NEN
Publication Date: 1 September 2000
Status: inactive
Page Count: 13
ICS Code (Surface treatment): 25.220.20
ICS Code (Aluminium and aluminium alloys): 77.120.10
scope:

Specifies an empirical method for assessing the resistance of anodic oxidation coatings to cracking by deformation. The method is applicable particularly to sheet material with anodic oxidation coatings of thickness less than 5 µm, and is useful for development purposes.

Document History

NEN-EN 12373-15
September 1, 2000
Aluminium and aluminium alloys - Anodizing - Part 15: Assessment of resistance of anodic oxidation coatings to cracking by deformation
Specifies an empirical method for assessing the resistance of anodic oxidation coatings to cracking by deformation. The method is applicable particularly to sheet material with anodic oxidation...
January 1, 1997
Aluminium and aluminium alloys - Anodizing - Part 15: Visual determination of image clarity of anodic oxidation coatings - Chart scale method
Specifies a visual method for determining the image clarity of anodic oxidation coatings on aluminium and aluminium alloys using a chart scale and a lightness scale, which are defined. The method can...

References

Advertisement