NEN-EN-ISO 3211
Anodizing of aluminium and its alloys - Assessment of resistance of anodic oxidation coatings to cracking by deformation
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 September 2010 |
| Status: | active |
| Page Count: | 17 |
| ICS Code (Surface treatment): | 25.220.20 |
scope:
This International Standard specifies an empirical method for assessing the resistance of anodic oxidation coatings to cracking by deformation. The method is applicable particularly to sheet material with anodic oxidation coatings of thickness less than 5 μm, and is useful for development purposes.
Document History
NEN-EN-ISO 3211
September 1, 2010
Anodizing of aluminium and its alloys - Assessment of resistance of anodic oxidation coatings to cracking by deformation
This International Standard specifies an empirical method for assessing the resistance of anodic oxidation coatings to cracking by deformation. The method is applicable particularly to sheet material...
August 1, 2009
Anodizing of aluminium and its alloys - Assessment of resistance of anodic oxidation coatings to cracking by deformation
This International Standard specifies an empirical method for assessing the resistance of anodic oxidation coatings to cracking by deformation. The method is applicable particularly to sheet material...