NEN-EN-ISO 3211

Anodizing of aluminium and its alloys - Assessment of resistance of anodic oxidation coatings to cracking by deformation

inactive
Organization: NEN
Publication Date: 1 August 2009
Status: inactive
Page Count: 15
ICS Code (Surface treatment): 25.220.20
scope:

This International Standard specifies an empirical method for assessing the resistance of anodic oxidation coatings to cracking by deformation. The method is applicable particularly to sheet material with anodic oxidation coatings of thickness less than 5 μm, and is useful for development purposes.

Document History

September 1, 2010
Anodizing of aluminium and its alloys - Assessment of resistance of anodic oxidation coatings to cracking by deformation
This International Standard specifies an empirical method for assessing the resistance of anodic oxidation coatings to cracking by deformation. The method is applicable particularly to sheet material...
NEN-EN-ISO 3211
August 1, 2009
Anodizing of aluminium and its alloys - Assessment of resistance of anodic oxidation coatings to cracking by deformation
This International Standard specifies an empirical method for assessing the resistance of anodic oxidation coatings to cracking by deformation. The method is applicable particularly to sheet material...
Advertisement