NEN-EN 12373-14
Aluminium and aluminium alloys - Anodizing - Part 14: Visual determination of image clarity of anodic oxidation coatings - Chart scale method
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 September 2000 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Surface treatment): | 25.220.20 |
| ICS Code (Aluminium and aluminium alloys): | 77.120.10 |
scope:
Specifies a visual method for determining the image clarity of anodic oxidation coatings on aluminium and aluminium alloys using a chart scale and a lightness scale, which are defined. The method can be applied only to flat surfaces which can reflect the image of the chart scale pattern.
Document History
NEN-EN 12373-14
September 1, 2000
Aluminium and aluminium alloys - Anodizing - Part 14: Visual determination of image clarity of anodic oxidation coatings - Chart scale method
Specifies a visual method for determining the image clarity of anodic oxidation coatings on aluminium and aluminium alloys using a chart scale and a lightness scale, which are defined. The method can...
January 1, 1997
Aluminium and aluminium alloys - Anodizing - Part 14: Measurement of reflectance characteristics of aluminium surfaces using a goniophotometer or an abridged goniophotometer
Specifies a method for the measurement of the reflectance characteristics of high-gloss anodized aluminium surfaces. The method described is also suitable for the measurement of the reflectance...