NEN-EN 12373-13
Aluminium and aluminium alloys - Anodizing - Part 13: Measurement of reflectance characteristics of aluminium surfaces using a goniophotometer or an abridged goniophotometer
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 September 2000 |
| Status: | inactive |
| Page Count: | 21 |
| ICS Code (Surface treatment): | 25.220.20 |
| ICS Code (Aluminium and aluminium alloys): | 77.120.10 |
scope:
Specifies a method for the measurement of the reflectance characteristics of high-gloss anodized aluminium surfaces. The method described is also suitable for the measurement of the reflectance characteristics of other high gloss metal surfaces. The method is not suitable for diffuse-finish metal surfaces, and does not measure colour.
Document History
NEN-EN 12373-13
September 1, 2000
Aluminium and aluminium alloys - Anodizing - Part 13: Measurement of reflectance characteristics of aluminium surfaces using a goniophotometer or an abridged goniophotometer
Specifies a method for the measurement of the reflectance characteristics of high-gloss anodized aluminium surfaces. The method described is also suitable for the measurement of the reflectance...
November 1, 1996
Aluminium and aluminium alloys - Anodizing - Part 13: Measurement of reflectance characteristics of aluminium surfaces using integrating-sphere instruments
Specifies a method for the measurement of the reflectance characteristics of high-gloss anodized aluminium surfaces. The method described is also suitable for the measurement of the reflectance...