NEN-EN 12409+A1

Plastics and rubber machines - Thermoforming machines — Safety requirements

active, Most Current
Organization: NEN
Publication Date: 1 October 2011
Status: active
Page Count: 52
ICS Code (Equipment for the rubber and plastics industries): 83.200
scope:

This European Standard deals with all significant hazards, hazardous situations and events relevant to thermoforming machines for continuous sheet and single sheets of thermoplastics materials, when they are used as intended and under conditions of misuse which are foreseeable by the manufacturer. A thermoforming machine may consist of a forming unit or a forming unit linked to one or more additional units. This standard covers the following units: - continuous sheet unwind unit; - single sheet feed unit; - material intake; - conveying equipment; - heating unit; - preheating unit; - edge heating unit; - component feeding/inserting unit; - forming station; - finishing station; - stacking station; - discharge station; - residual sheet winding unit; - sheet cutting unit. This European standard does not apply to units mounted upstream or downstream of the thermoforming machine: - which have a separate control system; and/or - are located separately.

Document History

NEN-EN 12409+A1
October 1, 2011
Plastics and rubber machines - Thermoforming machines — Safety requirements
This European Standard deals with all significant hazards, hazardous situations and events relevant to thermoforming machines for continuous sheet and single sheets of thermoplastics materials, when...
June 1, 2011
Plastics and rubber machines - Thermoforming machines - Safety requirements
A description is not available for this item.
November 1, 2008
Plastics and rubber machines - Thermoforming machines - Safety requirements
This European Standard deals with all significant hazards, hazardous situations and events relevant to thermoforming machines for continuous sheet and single sheets of thermoplastics materials, when...
May 1, 2006
Plastics and rubber machines - Thermoforming machines - Safety requirements
This European Standard deals with all significant hazards, hazardous situations and events relevant to thermoforming machines for continuous sheet and single sheets of thermoplastics materials, when...
October 1, 1999
Rubber and plastics machines - Thermoforming machines - Safety requirements
Specifies the essential safety requirements for the design and construction of thermoforming machines, for continuous sheet and single sheets , of all types. Significant hazards are listed in clause...
June 4, 1996
Rubber and plastics machines - Thermoforming machines - Safety requirements
Specifies the essential safety requirements for the design and construction of thermoforming machines, for continuous sheet and single sheets , of all types. Significant hazards are listed in clause...

References

Advertisement