NEN-EN 12409

Rubber and plastics machines - Thermoforming machines - Safety requirements

inactive
Organization: NEN
Publication Date: 4 June 1996
Status: inactive
Page Count: 35
ICS Code (Equipment for the rubber and plastics industries): 83.200
scope:

Specifies the essential safety requirements for the design and construction of thermoforming machines, for continuous sheet and single sheets , of all types. Significant hazards are listed in clause 4 and specific requirements and/or measures listed in clause 5. A thermoforming machine may consist of one or more units linked together. This standard covers the following units: - continuous sheet unwind unit - individual sheet feed unit - material intake - conveying equipment - heating unit - preheating unit - edge heating unit - forming station- finishing station - stacking station - discharge station - residual sheet winding unit - sheet cutting unit.

Document History

October 1, 2011
Plastics and rubber machines - Thermoforming machines — Safety requirements
This European Standard deals with all significant hazards, hazardous situations and events relevant to thermoforming machines for continuous sheet and single sheets of thermoplastics materials, when...
June 1, 2011
Plastics and rubber machines - Thermoforming machines - Safety requirements
A description is not available for this item.
November 1, 2008
Plastics and rubber machines - Thermoforming machines - Safety requirements
This European Standard deals with all significant hazards, hazardous situations and events relevant to thermoforming machines for continuous sheet and single sheets of thermoplastics materials, when...
May 1, 2006
Plastics and rubber machines - Thermoforming machines - Safety requirements
This European Standard deals with all significant hazards, hazardous situations and events relevant to thermoforming machines for continuous sheet and single sheets of thermoplastics materials, when...
October 1, 1999
Rubber and plastics machines - Thermoforming machines - Safety requirements
Specifies the essential safety requirements for the design and construction of thermoforming machines, for continuous sheet and single sheets , of all types. Significant hazards are listed in clause...
NEN-EN 12409
June 4, 1996
Rubber and plastics machines - Thermoforming machines - Safety requirements
Specifies the essential safety requirements for the design and construction of thermoforming machines, for continuous sheet and single sheets , of all types. Significant hazards are listed in clause...
Advertisement