NEN-EN 12533
Castors and wheels - Castors and wheels for applications over 1,1 m/s (4 km/h) and up to 4,4 m/s (16 km/h)
active
| Organization: | NEN |
| Publication Date: | 1 October 1998 |
| Status: | active |
| Page Count: | 15 |
| ICS Code (Industrial trucks): | 53.060 |
| ICS Code (Housings, enclosures, other machine parts): | 21.180 |
scope:
Specifies the technical requirements, the appropriate dimensions and the requirements for testing. This standard applies to castors and wheels (which may include accessories) specifically for manually propelled or power towed industrial applications at speeds over 1,1 m/s (4 km/h) and up to 4,4 m/s (16 km/h). Pneumatic wheels and drive wheels are excluded from this standard.
Document History
July 1, 2005
Castors and wheels - Castors and wheels for applications over 1,1 m/s (4 km/h) and up to 4,4 m/s (16 km/h)
A description is not available for this item.
NEN-EN 12533
October 1, 1998
Castors and wheels - Castors and wheels for applications over 1,1 m/s (4 km/h) and up to 4,4 m/s (16 km/h)
Specifies the technical requirements, the appropriate dimensions and the requirements for testing. This standard applies to castors and wheels (which may include accessories) specifically for...
September 1, 1996
Castors and wheels - Castors and wheels for applications over 1,1 m/s (4 km/h) and up to 4,4 m/s (16 km/h)
Specifies the technical requirements, the appropriate dimensions and the requirements for testing. This standard applies to castors and wheels (which may include accessories) specifically for...