NEN-EN 12533/C1

Castors and wheels - Castors and wheels for applications over 1,1 m/s (4 km/h) and up to 4,4 m/s (16 km/h)

active, Most Current
Organization: NEN
Publication Date: 1 July 2005
Status: active
Page Count: 3
ICS Code (Industrial trucks): 53.060
ICS Code (Housings, enclosures, other machine parts): 21.180

Document History

NEN-EN 12533/C1
July 1, 2005
Castors and wheels - Castors and wheels for applications over 1,1 m/s (4 km/h) and up to 4,4 m/s (16 km/h)
A description is not available for this item.
October 1, 1998
Castors and wheels - Castors and wheels for applications over 1,1 m/s (4 km/h) and up to 4,4 m/s (16 km/h)
Specifies the technical requirements, the appropriate dimensions and the requirements for testing. This standard applies to castors and wheels (which may include accessories) specifically for...
September 1, 1996
Castors and wheels - Castors and wheels for applications over 1,1 m/s (4 km/h) and up to 4,4 m/s (16 km/h)
Specifies the technical requirements, the appropriate dimensions and the requirements for testing. This standard applies to castors and wheels (which may include accessories) specifically for...
Advertisement