NEN-EN 12560-1

Flanges and their joints - Dimensions of gaskets for Class-designated flanges - Part 1: Non-metallic flat gaskets with or without inserts

inactive
Organization: NEN
Publication Date: 1 September 1996
Status: inactive
Page Count: 22
ICS Code (Seals for pipe and hose assemblies): 23.040.80
scope:

Specifies the dimensions, types, designation and marking of non-metallic flat gaskets, with or without inserts, for use with flanges complying with prEN 1759-1:2000, prEN 1759-3:1994 and prEN 1759-4:1994, for Class designations 150, 300, 600 and Class 900 for nominal sizes DN 15 to DN 600.

Document History

February 1, 2023
Flanges and their joints - Dimensions of gaskets for Class-designated flanges - Part 1: Non-metallic flat gaskets with or without inserts
This document specifies the dimensions, types, designation and marking of non-metallic flat gaskets, with or without inserts, for flanges in accordance with EN 1759-1, EN 1759-3 and EN 1759-4, for...
February 1, 2001
Flanges and their joints - Gaskets for Class-designated flanges - Part 1: Non-metallic flat gaskets with or without inserts
Specifies the dimensions, types, designation and marking of non-metallic flat gaskets, with or without inserts, for use with flanges complying with prEN 1759-1:2000, prEN 1759-3:1994 and prEN...
NEN-EN 12560-1
September 1, 1996
Flanges and their joints - Dimensions of gaskets for Class-designated flanges - Part 1: Non-metallic flat gaskets with or without inserts
Specifies the dimensions, types, designation and marking of non-metallic flat gaskets, with or without inserts, for use with flanges complying with prEN 1759-1:2000, prEN 1759-3:1994 and prEN...
Advertisement