NEN-EN 12560-1

Flanges and their joints - Dimensions of gaskets for Class-designated flanges - Part 1: Non-metallic flat gaskets with or without inserts

pending
Organization: NEN
Publication Date: 1 February 2023
Status: pending
Page Count: 22
ICS Code (Seals for pipe and hose assemblies): 23.040.80
scope:

This document specifies the dimensions, types, designation and marking of non-metallic flat gaskets, with or without inserts, for flanges in accordance with EN 1759-1, EN 1759-3 and EN 1759-4, for Class 150, Class 300, Class 600 and Class 900 for nominal sizes DN 15 to DN 600. In addition, this document also gives guidance on typical materials used and how they should be marked.

 

Document History

NEN-EN 12560-1
February 1, 2023
Flanges and their joints - Dimensions of gaskets for Class-designated flanges - Part 1: Non-metallic flat gaskets with or without inserts
This document specifies the dimensions, types, designation and marking of non-metallic flat gaskets, with or without inserts, for flanges in accordance with EN 1759-1, EN 1759-3 and EN 1759-4, for...
February 1, 2001
Flanges and their joints - Gaskets for Class-designated flanges - Part 1: Non-metallic flat gaskets with or without inserts
Specifies the dimensions, types, designation and marking of non-metallic flat gaskets, with or without inserts, for use with flanges complying with prEN 1759-1:2000, prEN 1759-3:1994 and prEN...
September 1, 1996
Flanges and their joints - Dimensions of gaskets for Class-designated flanges - Part 1: Non-metallic flat gaskets with or without inserts
Specifies the dimensions, types, designation and marking of non-metallic flat gaskets, with or without inserts, for use with flanges complying with prEN 1759-1:2000, prEN 1759-3:1994 and prEN...

References

Advertisement