NEN-EN 12697-49
Bituminous mixtures - Test methods for hot mix asphalt - Part 49: Determination of friction after polishing
inactive
| Organization: | NEN |
| Publication Date: | 1 January 2014 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Road construction materials): | 93.080.20 |
scope:
NEN-EN 12697-49 describes a test method to determine the friction at 60 km/h after polishing during a fixed number of passes on surfaces of bituminous mixtures samples. The samples used are either produced in a laboratory or are cores taken from the site.
Document History
February 1, 2022
Bituminous mixtures - Test methods - Part 49: Determination of friction after polishing
This document specifies a method to determine the friction at 60 km/h after polishing during a fixed number of passes on surfaces of bituminous mixtures samples, or to follow its evolution as a...
February 1, 2020
Bituminous mixtures - Test methods - Part 49: Determination of friction after polishing
This document describes a test method to determine the friction at 60 km/h after polishing during a fixed number of passes on surfaces of bituminous mixtures samples, or to follow its evolution as a...
NEN-EN 12697-49
January 1, 2014
Bituminous mixtures - Test methods for hot mix asphalt - Part 49: Determination of friction after polishing
NEN-EN 12697-49 describes a test method to determine the friction at 60 km/h after polishing during a fixed number of passes on surfaces of bituminous mixtures samples. The samples used are either...
October 1, 2011
Bituminous mixtures - Test methods for hot mix asphalt - Part 49: Determination of friction after polishing
NEN-EN 12697-49 describes a test method to determine the friction at 60 km/h after polishing during a fixed number of passes on surfaces of bituminous mixtures samples. The samples used are either...