NEN-EN 12697-49

Bituminous mixtures - Test methods for hot mix asphalt - Part 49: Determination of friction after polishing

inactive
Organization: NEN
Publication Date: 1 October 2011
Status: inactive
Page Count: 20
ICS Code (Road construction materials): 93.080.20
scope:

NEN-EN 12697-49 describes a test method to determine the friction at 60 km/h after polishing during a fixed number of passes on surfaces of bituminous mixtures samples. The samples used are either produced in a laboratory or are cores taken from the site.

Document History

February 1, 2022
Bituminous mixtures - Test methods - Part 49: Determination of friction after polishing
This document specifies a method to determine the friction at 60 km/h after polishing during a fixed number of passes on surfaces of bituminous mixtures samples, or to follow its evolution as a...
February 1, 2020
Bituminous mixtures - Test methods - Part 49: Determination of friction after polishing
This document describes a test method to determine the friction at 60 km/h after polishing during a fixed number of passes on surfaces of bituminous mixtures samples, or to follow its evolution as a...
January 1, 2014
Bituminous mixtures - Test methods for hot mix asphalt - Part 49: Determination of friction after polishing
NEN-EN 12697-49 describes a test method to determine the friction at 60 km/h after polishing during a fixed number of passes on surfaces of bituminous mixtures samples. The samples used are either...
NEN-EN 12697-49
October 1, 2011
Bituminous mixtures - Test methods for hot mix asphalt - Part 49: Determination of friction after polishing
NEN-EN 12697-49 describes a test method to determine the friction at 60 km/h after polishing during a fixed number of passes on surfaces of bituminous mixtures samples. The samples used are either...
Advertisement