CSA - CAN/CSA-ISO/IEC 26908-07

Information technology — Telecommunications and information exchange between systems — MAC-PHY Interface for ISO/IEC 26907

inactive
Organization: CSA
Publication Date: 1 November 2007
Status: inactive
Page Count: 70
scope:

This International Standard specifies the interface between implementations of the PHY and MAC as specified in ISO/IEC 26907.

Document History

December 1, 2010
Information technology — Telecommunications and information exchange between systems — MAC-PHY interface for ISO/IEC 26907
This International Standard specifies the interface between implementations of the PHY and MAC as specified in ISO/IEC 26907.
January 1, 2010
Information technology — Telecommunications and information exchange between systems — MAC-PHY interface for ISO/IEC 26907
This International Standard specifies the interface between implementations of the PHY and MAC as specified in ISO/IEC 26907.
January 1, 2010
Information technology - Telecommunications and information exchange between systems - MAC-PHY interface for ISO/IEC 26907
This International Standard specifies the interface between implementations of the PHY and MAC as specified in ISO/IEC 26907.
CAN/CSA-ISO/IEC 26908-07
November 1, 2007
Information technology — Telecommunications and information exchange between systems — MAC-PHY Interface for ISO/IEC 26907
This International Standard specifies the interface between implementations of the PHY and MAC as specified in ISO/IEC 26907.

References

Advertisement