CSA ISO/IEC 26908
Information technology — Telecommunications and information exchange between systems — MAC-PHY interface for ISO/IEC 26907
active, Most Current
Buy Now
| Organization: | CSA |
| Publication Date: | 1 January 2010 |
| Status: | active |
| Page Count: | 69 |
| ICS Code (Networking): | 35.110 |
scope:
This International Standard specifies the interface between implementations of the PHY and MAC as specified in ISO/IEC 26907.
Document History
December 1, 2010
Information technology — Telecommunications and information exchange between systems — MAC-PHY interface for ISO/IEC 26907
This International Standard specifies the interface between implementations of the PHY and MAC as specified in ISO/IEC 26907.
CSA ISO/IEC 26908
January 1, 2010
Information technology — Telecommunications and information exchange between systems — MAC-PHY interface for ISO/IEC 26907
This International Standard specifies the interface between implementations of the PHY and MAC as specified in ISO/IEC 26907.
January 1, 2010
Information technology - Telecommunications and information exchange between systems - MAC-PHY interface for ISO/IEC 26907
This International Standard specifies the interface between implementations of the PHY and MAC as specified in ISO/IEC 26907.
November 1, 2007
Information technology — Telecommunications and information exchange between systems — MAC-PHY Interface for ISO/IEC 26907
This International Standard specifies the interface between implementations of the PHY and MAC as specified in ISO/IEC 26907.