NEN-EN 13181

Ventilation for buildings - Terminals - Performance testing of louvres subject to simulated sand

inactive
Organization: NEN
Publication Date: 1 May 1998
Status: inactive
Page Count: 27
ICS Code (Ventilators. Fans. Air-conditioners): 23.120
scope:

Specifies a method for measuring the sand rejection efficiency of sand trap louvres subject to simulated sand and with air flow through the louvre under test. Considers a 1000 mm x 1000 mm section of sand trap louvre, or the nearest possible blade increment, for evaluation purposes.

Document History

September 1, 2001
Ventilation for buildings - Terminals - Performance testing of louvres subject to simulated sand
Specifies a method for measuring the sand rejection efficiency of sand trap louvres subject to simulated sand and with air flow through the louvre under test. Considers a 1000 mm x 1000 mm section of...
NEN-EN 13181
May 1, 1998
Ventilation for buildings - Terminals - Performance testing of louvres subject to simulated sand
Specifies a method for measuring the sand rejection efficiency of sand trap louvres subject to simulated sand and with air flow through the louvre under test. Considers a 1000 mm x 1000 mm section of...
Advertisement