NEN-EN 13181
Ventilation for buildings - Terminals - Performance testing of louvres subject to simulated sand
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 September 2001 |
| Status: | active |
| Page Count: | 29 |
| ICS Code (Ventilators. Fans. Air-conditioners): | 23.120 |
scope:
Specifies a method for measuring the sand rejection efficiency of sand trap louvres subject to simulated sand and with air flow through the louvre under test. Considers a 1000 mm x 1000 mm section of sand trap louvre, or the nearest possible blade increment, for evaluation purposes.
Document History
NEN-EN 13181
September 1, 2001
Ventilation for buildings - Terminals - Performance testing of louvres subject to simulated sand
Specifies a method for measuring the sand rejection efficiency of sand trap louvres subject to simulated sand and with air flow through the louvre under test. Considers a 1000 mm x 1000 mm section of...
May 1, 1998
Ventilation for buildings - Terminals - Performance testing of louvres subject to simulated sand
Specifies a method for measuring the sand rejection efficiency of sand trap louvres subject to simulated sand and with air flow through the louvre under test. Considers a 1000 mm x 1000 mm section of...