NEN-EN 13411-2
Terminations for steel wire ropes - Safety - Part 2: Splicing of eyes for wire rope slings
inactive
| Organization: | NEN |
| Publication Date: | 1 June 2001 |
| Status: | inactive |
| Page Count: | 13 |
| ICS Code (Other iron and steel products): | 77.140.99 |
| ICS Code (Accessories for lifting equipment): | 53.020.30 |
scope:
Specifies minimum requirements for the splicing of eye terminations for six or eight strand steel wire ropes of up to 60 mm diameter complying with prEN 12385-4:1999 used for slings to ensure that the spliced eye is strong enough to withstand a force of at least 80% of the minimum breaking load of the rope.
Document History
November 1, 2008
Terminations for steel wire ropes - Safety - Part 2: Splicing of eyes for wire rope slings
This standard specifies minimum requirements for the splicing of eye terminations for six or eight strand steel wire ropes of up to 60 mm diameter complying with prEN 12385-4 used for slings to...
NEN-EN 13411-2
June 1, 2001
Terminations for steel wire ropes - Safety - Part 2: Splicing of eyes for wire rope slings
Specifies minimum requirements for the splicing of eye terminations for six or eight strand steel wire ropes of up to 60 mm diameter complying with prEN 12385-4:1999 used for slings to ensure that...
December 1, 1998
Terminations for steel wire ropes - Safety - Part 2: Spliced eyes
Specifies minimum requirements for the splicing of eye terminations for six or eight strand steel wire ropes of up to 60 mm diameter complying with prEN 12385-4:1999 used for slings to ensure that...