NEN-EN 13411-2+A1
Terminations for steel wire ropes - Safety - Part 2: Splicing of eyes for wire rope slings
| Organization: | NEN |
| Publication Date: | 1 November 2008 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Clamps and staples): | 21.060.70 |
| ICS Code (Accessories for lifting equipment): | 53.020.30 |
scope:
This standard specifies minimum requirements for the splicing of eye terminations for six or eight strand steel wire ropes of up to 60 mm diameter complying with prEN 12385-4 used for slings to ensure that the spliced eye is strong enough to withstand a force of at least 80 % of the minimum breaking load of the rope. Other hazards covered by this standard are identified in clause 4. Resistance to fatigue loading is not considered to be a significant hazard for slings and is not covered by this standard.
Document History