NEN-EN 1364-3
Fire resistance tests non-loadbearing elements - Part 3: Curtain walling - Full configuration (complete assembly)
| Organization: | NEN |
| Publication Date: | 1 May 2003 |
| Status: | inactive |
| Page Count: | 25 |
| ICS Code (Walls. Partitions. Façades): | 91.060.10 |
| ICS Code (Fire-resistance of building materials and elements): | 13.220.50 |
scope:
This European Standard specifies a method for determining the fire resistance of curtain walling systems. This standard should be read in conjunction with EN 1363-1. The test method is applicable to curtain walls designed for the purpose of providing fire resistance. The test is not appropriate for testing curtain walls which incorporate non-fire resistant glazing. This test method evaluates the performance of a complete assembly for classification purposes, tested with a heated area of 3 m x 3 m. The fire resistance of curtain walls can be determined under internal or external exposure conditions. In the latter case the external fire exposure curve given in EN 1363-2 is used. Tests on individual parts of a curtain wall (e.g. linear gap seal, panel or glazing) are performed using part 4 of this European Standard.
Document History