NEN-EN 1364-3

Fire resistance tests for non-loadbearing elements - Part 3: Curtain walling - Full configuration (complete assembly)

inactive
Organization: NEN
Publication Date: 1 October 2006
Status: inactive
Page Count: 33
ICS Code (Fire-resistance of building materials and elements): 13.220.50
scope:

This European Standard specifies a method for determining the fire resistance of curtain walling systems - full configuration. This European Standard is used in conjunction with EN 1363-1.

Document History

February 1, 2014
Fire resistance tests for non-loadbearing elements - Part 3: Curtain walling - Full configuration (complete assembly)
NEN-EN 1364-3 specifies a method for determining the fire resistance of curtain walling - full configuration. EN ISO 13857This European Standard is used in conjunction with EN 1363-1. The test method...
November 1, 2011
Fire resistance tests for non-loadbearing elements - Part 3: Curtain walling - Full configuration (complete assembly)
NEN-EN 1364-3 specifies a method for determining the fire resistance of curtain walling - full configuration. EN ISO 13857This European Standard is used in conjunction with EN 1363-1. The test method...
NEN-EN 1364-3
October 1, 2006
Fire resistance tests for non-loadbearing elements - Part 3: Curtain walling - Full configuration (complete assembly)
This European Standard specifies a method for determining the fire resistance of curtain walling systems - full configuration. This European Standard is used in conjunction with EN 1363-1.
March 1, 2006
Fire resistance tests for non-loadbearing elements - Part 3: Curtain walling - Full configuration (complete assembly)
This European Standard specifies a method for determining the fire resistance of curtain walling systems - full configuration. This European Standard is used in conjunction with EN 1363-1.
May 1, 2003
Fire resistance tests non-loadbearing elements - Part 3: Curtain walling - Full configuration (complete assembly)
This European Standard specifies a method for determining the fire resistance of curtain walling systems. This standard should be read in conjunction with EN 1363-1. The test method is applicable to...
July 1, 1994
Fire resistance tests on non-loadbearing elements in buildings - Part 3: Ceilings
Specifies a method for determining the fire resistance of ceilings, which in themselves posses fire resistance independant of any building element above them. This standard is used in conjunction...
Advertisement