NEN-EN 13765
Thermoplastic multi-layer (non-vulcanized) hoses and hose assemblies for the transfer of hydrocarbons, solvents and chemicals - Specification
| Organization: | NEN |
| Publication Date: | 1 May 2010 |
| Status: | inactive |
| Page Count: | 29 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
scope:
This European Standard specifies requirements for four types of thermoplastic multi-layer (non-vulcanized) hoses and hose assemblies for carrying hydrocarbons, solvents and chemicals. It specifies bore sizes from 25 mm to 300 mm, working pressures from 4 bar1 to 14 bar and working temperatures from -30 °C to 150 °C. Type 1 hoses are suitable for vapour applications. Types 2 to 4 hoses are suitable for liquid applications.
Document History