NEN-EN 13765
Thermoplastic multi-layer (non-vulcanized) hoses and hose assemblies for the transfer of hydrocarbons, solvents and chemicals - Specification
| Organization: | NEN |
| Publication Date: | 1 September 2001 |
| Status: | inactive |
| Page Count: | 24 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
scope:
This European Standard specifies requirements for four types of thermoplastic multi-layer (non-vulcanized) hoses and hose assemblies for carrying hydrocarbons, solvents and chemicals. It specifies bore sizes from 25 mm to 300 mm, working pressures from 4 bar 1 to 14 bar and working temperatures from -30 °C to 150 °C. Type 1 hoses are suitable for vapour applications. Types 2 to 4 hoses are suitable for liquid applications. NOTE The attention of users is drawn to annex A concerning the selection of the material for the inner wall of layers and any polymeric coating of the inner helix related to the chemical(s) to be conveyed by the hoses and/or hose assemblies. This standard does not apply to hose assemblies for: aircraft refuelling (EN 1361); fuel dispensing (EN 1360); oil burners (EN ISO 6806); liquefied petroleum gas and liquefied natural gas (prEN 13766); fire fighting (EN ISO 14775); refrigeration circuits
Document History