NEN-EN 15056/A1
Cranes - Requirements for container handling spreaders
inactive
| Organization: | NEN |
| Publication Date: | 1 November 2008 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Cranes): | 53.020.20 |
Document History
June 1, 2009
Cranes - Requirements for container handling spreaders
This European Standard specifies safety requirements for spreaders used with cranes designed for the purpose of handling ISO containers based on ISO 668 including other lengths such as 45 ft. The...
NEN-EN 15056/A1
November 1, 2008
Cranes - Requirements for container handling spreaders
A description is not available for this item.
October 1, 2006
Cranes - Requirements for container handling spreaders
This European Standard specifies safety requirements for spreaders used with cranes designed for the purpose of handling ISO containers based on ISO 668 including other lengths such as 45 ft. The...
October 1, 2004
Cranes - Requirements for spreaders
This European Standard specifies safety requirements for spreaders used with cranes designed for the purpose of handling ISO containers based on ISO 668 including other lengths such as 45 ft. The...