NEN-EN 15056

Cranes - Requirements for spreaders

inactive
Organization: NEN
Publication Date: 1 October 2004
Status: inactive
Page Count: 21
ICS Code (Accessories for lifting equipment): 53.020.30
scope:

This European Standard specifies safety requirements for spreaders used with cranes designed for the purpose of handling ISO containers based on ISO 668 including other lengths such as 45 ft. The connection between the spreader and the container is by the use of twistlocks that engage into the container's upper corner castings. The standard deals with all significant hazards, hazardous situations and events relevant to container handling spreaders, when used as intended and under conditions foreseen by the manufacturer (see Clause 4). The spreader is interfaced to the crane's control and safety system. This European Standard is applicable to spreaders which are manufactured after the date of approval by CEN of this standard.

Document History

June 1, 2009
Cranes - Requirements for container handling spreaders
This European Standard specifies safety requirements for spreaders used with cranes designed for the purpose of handling ISO containers based on ISO 668 including other lengths such as 45 ft. The...
November 1, 2008
Cranes - Requirements for container handling spreaders
A description is not available for this item.
October 1, 2006
Cranes - Requirements for container handling spreaders
This European Standard specifies safety requirements for spreaders used with cranes designed for the purpose of handling ISO containers based on ISO 668 including other lengths such as 45 ft. The...
NEN-EN 15056
October 1, 2004
Cranes - Requirements for spreaders
This European Standard specifies safety requirements for spreaders used with cranes designed for the purpose of handling ISO containers based on ISO 668 including other lengths such as 45 ft. The...

References

Advertisement