NEN-EN 1532
Installations and equipment for liquefied natural gas - Ship to shore interface
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 April 1997 |
| Status: | inactive |
| Page Count: | 30 |
| ICS Code (Petroleum products and natural gas handling equipment): | 75.200 |
scope:
Gives recommendations and requirements for the terminal and on board the ship to ensure the safe transfer of LNG at receiving and exporting terminals. It is applicable to the ship/shore LNG transfer systems including: - ship to shore connections; - all safety aspects of transfer operations; - any other operations that occur while the ship is moored on the jetty.
Document History
NEN-EN 1532
April 1, 1997
Installations and equipment for liquefied natural gas - Ship to shore interface
Gives recommendations and requirements for the terminal and on board the ship to ensure the safe transfer of LNG at receiving and exporting terminals. It is applicable to the ship/shore LNG transfer...
September 1, 1994
Installations and equipment for liquidfied natural gas - Ship to shore interface for liquefied natural gas
Gives recommendations and requirements for the terminal and on board the ship to ensure the safe transfer of LNG at receiving and exporting terminals. It is applicable to the ship/shore LNG transfer...