NEN-EN 1532

Installations and equipment for liquidfied natural gas - Ship to shore interface for liquefied natural gas

inactive
Organization: NEN
Publication Date: 1 September 1994
Status: inactive
ICS Code (Petroleum products and natural gas handling equipment): 75.200
scope:

Gives recommendations and requirements for the terminal and on board the ship to ensure the safe transfer of LNG at receiving and exporting terminals. It is applicable to the ship/shore LNG transfer systems including: - ship to shore connections; - all safety aspects of transfer operations; - any other operations that occur while the ship is moored on the jetty.

Document History

April 1, 1997
Installations and equipment for liquefied natural gas - Ship to shore interface
Gives recommendations and requirements for the terminal and on board the ship to ensure the safe transfer of LNG at receiving and exporting terminals. It is applicable to the ship/shore LNG transfer...
NEN-EN 1532
September 1, 1994
Installations and equipment for liquidfied natural gas - Ship to shore interface for liquefied natural gas
Gives recommendations and requirements for the terminal and on board the ship to ensure the safe transfer of LNG at receiving and exporting terminals. It is applicable to the ship/shore LNG transfer...
Advertisement