NEN-EN 15653
Packaging - Flexible aluminium tubes - Test method to check the resistance of the internal protective coating against ammonia
inactive
| Organization: | NEN |
| Publication Date: | 1 April 2007 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Cans. Tins. Tubes): | 55.120 |
scope:
The ammonia test is a quick test to check the chemical resistance of the internal protective coating of aluminium tubes. The test is used for flexible aluminium tubes for ammonia containing fillings and as an introductory test for newly developed internal protective coatings.
Document History
April 1, 2009
Packaging - Flexible aluminium tubes - Test method to check the resistance of the internal protective coating against ammonia
The ammonia test is a quick test to check the chemical resistance of the internal protective coating of aluminium tubes. The test is used for flexible aluminium tubes for ammonia containing fillings...
NEN-EN 15653
April 1, 2007
Packaging - Flexible aluminium tubes - Test method to check the resistance of the internal protective coating against ammonia
The ammonia test is a quick test to check the chemical resistance of the internal protective coating of aluminium tubes. The test is used for flexible aluminium tubes for ammonia containing fillings...