NEN-EN 15653

Packaging - Flexible aluminium tubes - Test method to check the resistance of the internal protective coating against ammonia

active, Most Current
Organization: NEN
Publication Date: 1 April 2009
Status: active
Page Count: 6
ICS Code (Cans. Tins. Tubes): 55.120
scope:

The ammonia test is a quick test to check the chemical resistance of the internal protective coating of aluminium tubes. The test is used for flexible aluminium tubes for ammonia containing fillings and as an introductory test for newly developed internal protective coatings.

Document History

NEN-EN 15653
April 1, 2009
Packaging - Flexible aluminium tubes - Test method to check the resistance of the internal protective coating against ammonia
The ammonia test is a quick test to check the chemical resistance of the internal protective coating of aluminium tubes. The test is used for flexible aluminium tubes for ammonia containing fillings...
April 1, 2007
Packaging - Flexible aluminium tubes - Test method to check the resistance of the internal protective coating against ammonia
The ammonia test is a quick test to check the chemical resistance of the internal protective coating of aluminium tubes. The test is used for flexible aluminium tubes for ammonia containing fillings...
Advertisement