NEN-EN 15800
Cylindrical helical springs made from round wire - Quality specifications for cold coiled compression springs
inactive
| Organization: | NEN |
| Publication Date: | 1 May 2008 |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Springs): | 21.160 |
scope:
This European Standard applies to cylindrical helical compression springs made of round spring wire. Cold coiled compression springs can be made with wire up to about 16 mm diameter. (See also EN 13906-1).
Document History
January 1, 2009
Cylindrical helical springs made of round wire - Quality specifications for cold coiled compression springs
This European Standard applies to cylindrical helical compression springs made of round spring wire. Cold coiled compression springs can be made with wire up to about 16 mm diameter. (See also EN...
NEN-EN 15800
May 1, 2008
Cylindrical helical springs made from round wire - Quality specifications for cold coiled compression springs
This European Standard applies to cylindrical helical compression springs made of round spring wire. Cold coiled compression springs can be made with wire up to about 16 mm diameter. (See also EN...