NEN-EN 15800

Cylindrical helical springs made of round wire - Quality specifications for cold coiled compression springs

active, Most Current
Organization: NEN
Publication Date: 1 January 2009
Status: active
Page Count: 21
ICS Code (Springs): 21.160
scope:

This European Standard applies to cylindrical helical compression springs made of round spring wire. Cold coiled compression springs can be made with wire up to about 16 mm diameter. (See also EN 13906-1). Cylindrical helical springs made of round wire from European Standard materials are subject to the limiting values in Table 1. A specification for the parameters of cold formed helical compression springs is given in Annex B.

Document History

NEN-EN 15800
January 1, 2009
Cylindrical helical springs made of round wire - Quality specifications for cold coiled compression springs
This European Standard applies to cylindrical helical compression springs made of round spring wire. Cold coiled compression springs can be made with wire up to about 16 mm diameter. (See also EN...
May 1, 2008
Cylindrical helical springs made from round wire - Quality specifications for cold coiled compression springs
This European Standard applies to cylindrical helical compression springs made of round spring wire. Cold coiled compression springs can be made with wire up to about 16 mm diameter. (See also EN...
Advertisement