NEN-EN 15976

Flexible sheets for waterproofing - Determination of emissivity

active, Most Current
Organization: NEN
Publication Date: 1 May 2011
Status: active
Page Count: 15
ICS Code (Binders. Sealing materials): 91.100.50
scope:

This European Standard specifies the method to determine the emissivity of plastic, rubber and bitumen vapour control layers, underlays for walls and underlays for discontinuous roofing. It also defines a conditioning procedure for these product families in order to quantify the sensitivity of emissivity to humidity and temperature.

Document History

NEN-EN 15976
May 1, 2011
Flexible sheets for waterproofing - Determination of emissivity
This European Standard specifies the method to determine the emissivity of plastic, rubber and bitumen vapour control layers, underlays for walls and underlays for discontinuous roofing. It also...
August 1, 2009
Flexible sheets for waterproofing - Determination of emissivity
This European Standard specifies the method to determine the emissivity of plastic, rubber and bitumen vapour control layers, underlays for walls and underlays for discontinuous roofing. It also...
Advertisement