NEN-EN 15976

Flexible sheets for waterproofing - Determination of emissivity

inactive
Organization: NEN
Publication Date: 1 August 2009
Status: inactive
Page Count: 11
ICS Code (Binders. Sealing materials): 91.100.50
scope:

This European Standard specifies the method to determine the emissivity of plastic, rubber and bitumen vapour control layers, underlays for walls and underlays for discontinuous roofing. It also defines a conditioning procedure for these product families in order to quantify the sensitivity of emissivity to humidity and temperature.

Document History

May 1, 2011
Flexible sheets for waterproofing - Determination of emissivity
This European Standard specifies the method to determine the emissivity of plastic, rubber and bitumen vapour control layers, underlays for walls and underlays for discontinuous roofing. It also...
NEN-EN 15976
August 1, 2009
Flexible sheets for waterproofing - Determination of emissivity
This European Standard specifies the method to determine the emissivity of plastic, rubber and bitumen vapour control layers, underlays for walls and underlays for discontinuous roofing. It also...
Advertisement