NEN-EN 16795
Plastics - Method for estimating heat build up of flat surfaces by simulated solar radiation
| Organization: | NEN |
| Publication Date: | 1 December 2015 |
| Status: | active |
| Page Count: | 15 |
| ICS Code (Plastics in general): | 83.080.01 |
scope:
NEN-EN 16795 specifies a method for estimating the temperature increase of a flat polymer surface, due to its solar radiant energy absorption, compared to the ambient temperature. For that purpose, a specimen and black and white reference plates are exposed to simulated solar radiation under specified conditions (simulated solar radiation, ambient air temperature, convective flow). For opaque specimens, a thermally sensitive electrical element at the backside or a pyrometer is used to measure the surface temperature. For translucent specimens, a pyrometer is used to measure surface temperature.
Document History