NEN-EN 16795

Plastics - Method for estimating heat build up of flat surfaces by simulated solar radiation

inactive
Organization: NEN
Publication Date: 1 November 2014
Status: inactive
Page Count: 15
ICS Code (Plastics in general): 83.080.01
scope:

NEN-EN 16795 specifies a method for estimating the temperature increase of a flat polymer surface, due to its solar radiant energy absorption, compared to the ambient temperature. For that purpose, a specimen and black and white reference plates are exposed to simulated solar radiation under specified conditions (simulated solar radiation, ambient air temperature, convective flow). For opaque specimens, a thermally sensitive electrical element at the backside or a pyrometer is used to measure the surface temperature. For translucent specimens, a pyrometer is used to measure surface temperature.

Document History

December 1, 2015
Plastics - Method for estimating heat build up of flat surfaces by simulated solar radiation
NEN-EN 16795 specifies a method for estimating the temperature increase of a flat polymer surface, due to its solar radiant energy absorption, compared to the ambient temperature. For that purpose, a...
NEN-EN 16795
November 1, 2014
Plastics - Method for estimating heat build up of flat surfaces by simulated solar radiation
NEN-EN 16795 specifies a method for estimating the temperature increase of a flat polymer surface, due to its solar radiant energy absorption, compared to the ambient temperature. For that purpose, a...
Advertisement