NEN-EN 1993-5/NB
National Annex to Eurocode 3: Design of steel structures - Part 5: Piling
| Organization: | NEN |
| Publication Date: | 1 May 2012 |
| Status: | active |
| Page Count: | 7 |
| ICS Code (Earthworks. Excavations. Foundation construction. Underground works): | 93.020 |
| ICS Code (Technical aspects): | 91.010.30 |
| ICS Code (Steel structures): | 91.080.13 |
scope:
This National Annex specifies the options in NEN-EN 1993-5:2008 including C1:2009 and the values of the Nationally Determined Parameters for use in the Netherlands. II also includes complementary text which is non-conflicting with the standard itself. NOTE This complementary text may be of normative nature, but also of informative nature (e.g. notes). Also decisions on the application (normative or informative) in the Netherlands of the informative Annexe(s) to the standard itself are specified in the National Annex.
Document History