NEN-EN 1993-5/NB

National Annex to Eurocode 3: Design of steel structures - Part 5: Piling

inactive
Organization: NEN
Publication Date: 1 November 2011
Status: inactive
Page Count: 7
ICS Code (Earthworks. Excavations. Foundation construction. Underground works): 93.020
ICS Code (Technical aspects): 91.010.30
ICS Code (Steel structures): 91.080.13
scope:

This National Annex specifies the options in NEN-EN 1993-5:2008 including C1:2009 and the values of the Nationally Determined Parameters for use in the Netherlands. II also includes complementary text which is non-conflicting with the standard itself. NOTE This complementary text may be of normative nature, but also of informative nature (e.g. notes). Also decisions on the application (normative or informative) in the Netherlands of the informative Annexe(s) to the standard itself are specified in the National Annex.

Document History

September 1, 2023
Eurocode 3 - Design of steel structures - Part 5: Piling
Scope of EN 1993-5 (1) EN 1993-5 provides rules for structural design of bearing piles and sheet piles made of steel. (2) EN 1993-5 provides rules for the structural design of steel elements for...
May 1, 2012
National Annex to Eurocode 3: Design of steel structures - Part 5: Piling
This National Annex specifies the options in NEN-EN 1993-5:2008 including C1:2009 and the values of the Nationally Determined Parameters for use in the Netherlands. II also includes complementary...
NEN-EN 1993-5/NB
November 1, 2011
National Annex to Eurocode 3: Design of steel structures - Part 5: Piling
This National Annex specifies the options in NEN-EN 1993-5:2008 including C1:2009 and the values of the Nationally Determined Parameters for use in the Netherlands. II also includes complementary...
June 1, 2009
Eurocode 3 - Design of steel structures - Part 5: Piling
A description is not available for this item.
February 1, 2008
Eurocode 3: Design of steel structures - Part 5: Piling
Part 5 of EN 1993 provides principles and application rules for the structural design of bearing piles and sheet piles made of steel. It also provides examples of detailing for foundation and...
Advertisement