NEN-EN 1993-1-7/NB
National Annex to NEN-EN 1993-1-7 Eurocode 3 - Design of steel structures - Part 1-7: Plated structures subject to out of plane loading
| Organization: | NEN |
| Publication Date: | 1 September 2009 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Technical aspects): | 91.010.30 |
| ICS Code (Steel structures): | 91.080.13 |
scope:
This National Annex specifies the options in NEN-EN 1993-1-7:2008 and the values of the Nationally Determined Parameters for use in the Netherlands. It also includes complementary text which is non-conflicting with the standard itself. Also decisions on the application (normative or informative) in the (including BES-islands) of the informative Annexe(s) to the standard itself are specified in the National Annex.
Document History