NEN-EN 1993-1-7/C1
Eurocode 3 - Design of steel structures - Part 1-7: Plated structures subject to out of plane loading
active
| Organization: | NEN |
| Publication Date: | 1 July 2009 |
| Status: | active |
| Page Count: | 4 |
| ICS Code (Technical aspects): | 91.010.30 |
| ICS Code (Steel structures): | 91.080.13 |
Document History
April 1, 2011
National Annex to NEN-EN 1993-1-7 Eurocode 3 - Design of steel structures - Part 1-7: Plated structures subject to out of plane loading
This National Annex specifies the options in NEN-EN 1993-1-7:2008 and the values of the Nationally Determined Parameters for use in the Netherlands. It also includes complementary text which is...
September 1, 2009
National Annex to NEN-EN 1993-1-7 Eurocode 3 - Design of steel structures - Part 1-7: Plated structures subject to out of plane loading
This National Annex specifies the options in NEN-EN 1993-1-7:2008 and the values of the Nationally Determined Parameters for use in the Netherlands. It also includes complementary text which is...
NEN-EN 1993-1-7/C1
July 1, 2009
Eurocode 3 - Design of steel structures - Part 1-7: Plated structures subject to out of plane loading
A description is not available for this item.
February 1, 2008
Eurocode 3 - Design of steel structures - Part 1-7: Plated structures subject to out of plane loading
(1)P EN 1993-1-7 provides basic design rules for the structural design of unstiffened and stiffened plates which form part of plated structures such as silos, tanks or containers, that are loaded by...