NEN-EN 2122
Aerospace Series - Washers, flat, in aluminium alloy, anodized or chromated
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 January 1996 |
| Status: | active |
| Page Count: | 9 |
| ICS Code (Other fasteners): | 49.030.99 |
scope:
Specifies the characteristics of flat washers, in aluminium alloy, anodized or chromated, for maximum operating temperature 120°C, for aerospace applications. They are intended for use primarily underneath nuts; for use underneath bolt heads the compatibility shall be checked.
Document History
NEN-EN 2122
January 1, 1996
Aerospace Series - Washers, flat, in aluminium alloy, anodized or chromated
Specifies the characteristics of flat washers, in aluminium alloy, anodized or chromated, for maximum operating temperature 120°C, for aerospace applications. They are intended for use primarily...
July 1, 1994
Aerospace series - Washers, flat in aluminium alloy, anodized or chromated
This standard specifies the characteristics of aluminium alloy flat whasers for use in aerospace applications, at temperatures below 120°C. They are intended for use primarily underneath nuts, for...