NEN-EN 2122

Aerospace series - Washers, flat in aluminium alloy, anodized or chromated

inactive
Organization: NEN
Publication Date: 1 July 1994
Status: inactive
ICS Code (Washers and other locking elements): 49.030.50
scope:

This standard specifies the characteristics of aluminium alloy flat whasers for use in aerospace applications, at temperatures below 120°C. They are intended for use primarily underneath nuts, for use underneath bolt heads the compatibility shall be checked.

Document History

January 1, 1996
Aerospace Series - Washers, flat, in aluminium alloy, anodized or chromated
Specifies the characteristics of flat washers, in aluminium alloy, anodized or chromated, for maximum operating temperature 120°C, for aerospace applications. They are intended for use primarily...
NEN-EN 2122
July 1, 1994
Aerospace series - Washers, flat in aluminium alloy, anodized or chromated
This standard specifies the characteristics of aluminium alloy flat whasers for use in aerospace applications, at temperatures below 120°C. They are intended for use primarily underneath nuts, for...
Advertisement