NEN-EN 3646-009
Aerospace series - Connectors, electrical, circular, bayonet coupling, operating temperature 175 °C or 200 °C continuous - Part 009: Protective cover for receptacle - Product standard
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 June 2015 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
NEN-EN 3646-009 defines the characteristics of protective covers for receptacles in the family of bayonet coupling circular connectors, intended for use in an operating temperature range of - 65 °C to 175 °C or 200 °C continuous. It applies to models defined in Table 2. For receptacles associated with these protective covers, see EN 3646-003 to EN 3646-007.
Document History
NEN-EN 3646-009
June 1, 2015
Aerospace series - Connectors, electrical, circular, bayonet coupling, operating temperature 175 °C or 200 °C continuous - Part 009: Protective cover for receptacle - Product standard
NEN-EN 3646-009 defines the characteristics of protective covers for receptacles in the family of bayonet coupling circular connectors, intended for use in an operating temperature range of - 65 °C...
June 1, 2006
Aerospace series - Connectors, electrical, circular, bayonet coupling, operating temperature 175 °C or 200 °C continuous - Part 9: Protective cover for receptacle - Product standard
This standard defines the characteristics of protective covers for receptacles in the family of bayonet coupling circular connectors, intended for use in an operating temperature range of - 65 °C to...