NEN-EN 3646-009

Aerospace series - Connectors, electrical, circular, bayonet coupling, operating temperature 175 °C or 200 °C continuous - Part 9: Protective cover for receptacle - Product standard

inactive
Organization: NEN
Publication Date: 1 June 2006
Status: inactive
Page Count: 13
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This standard defines the characteristics of protective covers for receptacles in the family of bayonet coupling circular connectors, intended for use in an operating temperature range of - 65 °C to 175 °C or 200 °C continuous. It applies to models defined in Table 2. For receptacles associated with these protective covers, see EN 3646-003 to EN 3646-007.

Document History

June 1, 2015
Aerospace series - Connectors, electrical, circular, bayonet coupling, operating temperature 175 °C or 200 °C continuous - Part 009: Protective cover for receptacle - Product standard
NEN-EN 3646-009 defines the characteristics of protective covers for receptacles in the family of bayonet coupling circular connectors, intended for use in an operating temperature range of - 65 °C...
NEN-EN 3646-009
June 1, 2006
Aerospace series - Connectors, electrical, circular, bayonet coupling, operating temperature 175 °C or 200 °C continuous - Part 9: Protective cover for receptacle - Product standard
This standard defines the characteristics of protective covers for receptacles in the family of bayonet coupling circular connectors, intended for use in an operating temperature range of - 65 °C to...
Advertisement