NEN-EN 50065-2-2

Signalling on low-voltage electrical installations in the frequency range 3 kHz to 148,5 kHz - Part 2-2: Immunity requirements mains communications equipment and systems operating in the range of frequencies 95 kHz to 148,5 kHz and intended for use in industrial environments

inactive
Organization: NEN
Publication Date: 1 February 2001
Status: inactive
Page Count: 18
ICS Code (Switching and signalling systems): 33.040.30
scope:

Applies to electrical equipment using signals in the frequency range 95 kHz to 148,5 kHz to transmit or receive information on low voltage electrical systems, residential commercial and light industrial environments. In the case of equipment which includes functions other than the transmission or reception of information on low voltage electrical supplies, this standard applies only to part of the equipment intended for such transmission or reception of information.

Document History

November 1, 2006
Signalling on low-voltage electrical installations in the frequency range 3 kHz to 148,5 kHz - Part 2-2: Immunity requirements mains communications equipment and systems operating in the range of frequencies 95 kHz to 148,5 kHz and intended for use in industrial environments
A description is not available for this item.
October 1, 2005
Signalling on low-voltage electrical installations in the frequency range 3 kHz to 148,5 kHz - Part 2-2: Immunity requirements mains communications equipment and systems operating in the range of frequencies 95 kHz to 148,5 kHz and intended for use in industrial environments
A description is not available for this item.
March 1, 2004
Signalling on low-voltage electrical installations in the frequency range 3 kHz to 148,5 kHz - Part 2-2: Immunity requirements mains communications equipment and systems operating in the range of frequencies 95 kHz to 148,5 kHz and intended for use in industrial environments
Applies to electrical equipment using signals in the frequency range 95 kHz to 148,5 kHz to transmit or receive information on low voltage electrical systems, residential commercial and light...
NEN-EN 50065-2-2
February 1, 2001
Signalling on low-voltage electrical installations in the frequency range 3 kHz to 148,5 kHz - Part 2-2: Immunity requirements mains communications equipment and systems operating in the range of frequencies 95 kHz to 148,5 kHz and intended for use in industrial environments
Applies to electrical equipment using signals in the frequency range 95 kHz to 148,5 kHz to transmit or receive information on low voltage electrical systems, residential commercial and light...
Advertisement