NEN-EN 50065-2-2
Signalling on low-voltage electrical installations in the frequency range 3 kHz to 148,5 kHz - Part 2-2: Immunity requirements mains communications equipment and systems operating in the range of frequencies 95 kHz to 148,5 kHz and intended for use in industrial environments
| Organization: | NEN |
| Publication Date: | 1 March 2004 |
| Status: | active |
| Page Count: | 21 |
| ICS Code (Switching and signalling systems): | 33.040.30 |
scope:
Applies to electrical equipment using signals in the frequency range 95 kHz to 148,5 kHz to transmit or receive information on low voltage electrical systems, residential commercial and light industrial environments. In the case of equipment which includes functions other than the transmission or reception of information on low voltage electrical supplies, this standard applies only to part of the equipment intended for such transmission or reception of information.
Document History