NEN-EN 50377-3-1
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 3-1: Type SG terminated on IEC 60793-2-10 - Category A1a, A1b or equivalent multimodefibre for Category C
inactive
| Organization: | NEN |
| Publication Date: | 1 January 2007 |
| Status: | inactive |
| Page Count: | 29 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This specification contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements which a terminated and assembled multimode V-groove alignment SG connector set (plug/socket) must meet in order for it to be categorised as an EN standard product. Product marking details are given in 3.5.
Document History
April 1, 2008
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 3-1: Type SG terminated on IEC 60793-2-10 category A1a, A1b or equivalent multimode fibre for category C
This specification contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements which a terminated and assembled multimode V-groove alignment SG...
NEN-EN 50377-3-1
January 1, 2007
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 3-1: Type SG terminated on IEC 60793-2-10 - Category A1a, A1b or equivalent multimodefibre for Category C
This specification contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements which a terminated and assembled multimode V-groove alignment SG...
October 1, 2001
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 3-1: Type SG terminated on IEC 60793-2 category A1a and A1b multimode fibre
Contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements which a terminated and assembled V-groove alignment SG connector set (plug socket) must...